EN
  • EN
  • DE

R5F56216BDLD

Part No R5F56216BDLD
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241728-R5F56216BDLD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F56216BDLD CAD Model

Description

The R5F56216BDLD is a microcontroller from Renesas Electronics' RX600 series. It's built around a 32-bit RX CPU core, offering a balance of performance and power efficiency. This microcontroller is designed for a wide array of embedded systems applications, particularly those requiring real-time processing, connectivity, and robust peripheral sets.

Applications

  • Industrial control systems
  • Home appliances
  • Building automation
  • Smart meters
  • Motor control
  • Inverters
  • Power supplies
  • Healthcare devices

Features

  • RX CPU core: 32-bit architecture for efficient processing.
  • Operating frequency: High-speed operation, allowing for real-time control.
  • Flash memory: Integrated flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers: Multiple timers for various control and measurement functions.
  • Communication interfaces: UART, SPI, I2C for serial communication.
  • A/D converters: Analog-to-digital converters for sensor interfacing.
  • D/A converters: Digital-to-analog converters for output control.
  • DMA controller: Direct Memory Access controller for high-speed data transfer.
  • Low-power modes: Multiple low-power modes for energy-efficient operation.
  • Temperature sensor: On-chip temperature sensor.
  • Real-time clock (RTC): Integrated RTC for timekeeping.

Benefits

  • High performance: The RX CPU core delivers high processing power for demanding applications.
  • Real-time control: Timers and communication interfaces enable precise control and responsiveness.
  • Connectivity: UART, SPI, and I2C interfaces allow easy integration with other devices.
  • Energy efficiency: Low-power modes minimize power consumption, extending battery life in portable applications.
  • Integration: On-chip flash memory and SRAM reduce the need for external components.
  • Cost-effective: Integrated peripherals and memory contribute to a lower overall system cost.

Additional Details

The R5F56216BDLD typically operates with a supply voltage range of 2.7V to 3.6V. Specific memory sizes (Flash and SRAM) vary depending on the exact variant of the R5F56216B family. Refer to the Renesas documentation for precise specifications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4819 $68.8914
13+ $9.4213 $122.4769
19+ $9.1268 $173.4092
27+ $8.8323 $238.4721
34+ $8.5378 $290.2852
46+ $7.6542 $352.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess