EN
  • EN
  • DE

R5F3651MNFC#U0

Part No R5F3651MNFC#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987622-R5F3651MNFC#U0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F3651MNFC#U0 CAD Model

Description

The R5F3651MNFC#U0 is a microcontroller unit (MCU) from Renesas Electronics, belonging to the M16C/30 Series. This MCU is designed for embedded control applications requiring a balance of processing power, memory, and peripheral features.

Applications

  • Industrial control systems
  • Motor control applications
  • Consumer electronics
  • Automotive electronics (body control, instrument clusters)
  • Home appliances
  • Security systems

Features

  • M16C CPU Core: Based on the Renesas M16C architecture, providing efficient 16-bit processing.
  • Flash Memory: Integrated flash memory for program storage and execution.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions (e.g., PWM generation, event counting).
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for reading analog signals from sensors and other sources.
  • D/A Converter: Digital-to-analog converter for generating analog control signals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • High Performance: M16C core provides sufficient processing power for embedded control tasks.
  • Flexible Connectivity: Variety of serial communication interfaces enables easy integration with other devices.
  • Precise Control: Timers and A/D converters allow for precise control of external devices and processes.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Long Battery Life: Low power consumption extends battery life in portable applications.

Additional Details

The R5F3651MNFC#U0 typically comes in a QFP (Quad Flat Package). It requires external components such as crystal oscillator for clock generation and decoupling capacitors for stable operation. The datasheet provides detailed information about the electrical characteristics, pinout, and programming. The #U0 suffix often indicates a specific configuration or revision of the microcontroller. Software development tools, including compilers and debuggers, are available from Renesas and third-party vendors.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess