EN
  • EN
  • DE

R5F364AKDFB#30

Part No R5F364AKDFB#30
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192124-R5F364AKDFB#30
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F364AKDFB#30 CAD Model

Description

The R5F364AKDFB#30 is a microcontroller from Renesas Electronics. It is part of the R8C family of microcontrollers, which are known for their compact size, low power consumption, and versatility. This microcontroller is suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and automation systems.
  • Automotive: Can be used in body control modules, instrument clusters, and other automotive applications.
  • Medical Devices: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Gaming Peripherals: Finds use in gaming controllers, input devices, and other gaming accessories.

Features

  • R8C CPU Core: Offers efficient processing and low power consumption.
  • Flash Memory: Provides on-chip flash memory for program storage.
  • RAM: Includes static RAM for data storage.
  • Timers: Features multiple timers for various timing and control functions.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Includes an analog-to-digital converter for analog signal processing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Suitable for space-constrained applications.
  • Versatile Peripherals: Supports a wide range of applications with its integrated peripherals.
  • Cost-Effective: Offers a balance of performance and cost.
  • Easy to Use: Supported by a comprehensive development environment and documentation.

Additional Details

The R5F364AKDFB#30 typically operates at a specific clock frequency, as defined in the product datasheet. It supports various power-saving modes to minimize power consumption. The device is typically packaged in a QFP (Quad Flat Package). Detailed technical specifications, including memory sizes, clock frequency, and pinout diagrams, are available in the product datasheet from Renesas Electronics. Programming is commonly done using a dedicated Renesas emulator and development tools.

You May Also Be Interested in

Intel
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess