EN
  • EN
  • DE

R5F21274SN433FP

Part No R5F21274SN433FP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711795-R5F21274SN433FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21274SN433FP CAD Model

Description

The R5F21274SN433FP is a microcontroller from Renesas Electronics America, belonging to the R8C family. These microcontrollers are known for their compact size, low power consumption, and versatile feature set, making them suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Used in devices like remote controls, small appliances, and toys.
  • Industrial Control: Employed in industrial control systems for tasks like sensor data acquisition and motor control.
  • Automotive Electronics: Suitable for automotive applications such as dashboard controllers and lighting systems.
  • Medical Devices: Used in portable medical devices like blood glucose meters and patient monitors.
  • Security Systems: Integrated into security systems for tasks like access control and alarm monitoring.

Features:

  • R8C CPU Core: Based on the Renesas R8C CPU core, offering efficient processing capabilities.
  • Flash Memory: Includes on-chip flash memory for storing program code and data.
  • RAM: Features on-chip RAM for data storage and processing.
  • Timers: Integrated timers for timing and control applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C serial communication interfaces.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.

Benefits:

  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Reduces the number of external components.
  • Versatile Connectivity: Multiple communication interfaces allow for easy integration with other devices.
  • Precise Analog Measurement: Integrated ADC enables accurate measurement of analog signals.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The R5F21274SN433FP microcontroller features a 16-bit CPU core and operates at clock frequencies up to 20 MHz. It is available in a small form factor package, suitable for compact designs. The microcontroller offers a wide range of peripherals, including timers, serial communication interfaces, and an ADC. It supports various power-saving modes to minimize power consumption. The device is designed to meet the requirements of various industry standards and is widely used in embedded systems. The flash memory allows for easy program updates and modifications. The device's robust feature set and low power consumption make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3483 $58.4381
17+ $6.8503 $116.4551
27+ $6.6355 $179.1585
36+ $6.4218 $231.1848
47+ $6.2081 $291.7807
63+ $5.5659 $350.6517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess