EN
  • EN
  • DE

R5F21246SNFP U0

Part No R5F21246SNFP U0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062351-R5F21246SNFP U0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21246SNFP U0 CAD Model

Description

The R5F21246SNFP U0 is a microcontroller from the Renesas R8C/2x series, known for its compact size and efficient performance. It is designed for embedded control applications where low power consumption and a small footprint are critical.

Applications:

  • Consumer electronics: Such as remote controls, toys, and small appliances.
  • Industrial control: Including motor control, sensor interfaces, and process monitoring.
  • Healthcare devices: Like portable medical instruments and monitoring equipment.
  • Automotive applications: For body control modules, lighting controls, and simple sensor interfaces.
  • Smart home devices: Such as lighting control, security systems, and thermostats.

Features:

  • R8C CPU core: High-performance 16-bit CPU core for efficient processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Serial interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Integrated ADC for analog signal measurement.
  • Digital-to-analog converter (DAC): Integrated DAC for analog signal generation.
  • Low power consumption: Designed for low-power applications to extend battery life.
  • Compact package: Small package size for space-constrained applications.
  • Operating voltage: Wide operating voltage range for flexible power supply options.

Benefits:

  • High performance: Efficient processing for real-time control applications.
  • Low power consumption: Extends battery life in portable devices.
  • Small footprint: Suitable for space-constrained applications.
  • Integrated peripherals: Reduces external component count and board space.
  • Flexible communication interfaces: Allows easy communication with other devices.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The R5F21246SNFP U0 microcontroller typically includes features like a watchdog timer for fault detection, power-on reset circuitry, and low-voltage detection. The specific amount of Flash and RAM memory, as well as the number of I/O pins, varies depending on the specific part number within the R8C/2x series. It is commonly used with a development environment such as Renesas's integrated development environment (IDE) for programming and debugging.

The microcontroller is suitable for applications requiring a balance between performance, low power consumption, and cost-effectiveness.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess