EN
  • EN
  • DE

R5F211B4D34SP

Part No R5F211B4D34SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182127-R5F211B4D34SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F211B4D34SP CAD Model

Description

The R5F211B4D34SP is a microcontroller manufactured by Renesas Electronics America, belonging to the R8C/1x series. It is designed to provide a balance between processing power, low power consumption, and cost-effectiveness for a variety of embedded applications.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal electronics.
  • Industrial Control: Motor control systems, sensor networks, and process automation equipment.
  • Healthcare Devices: Portable medical instruments and health monitoring systems.
  • Automotive Systems: Body control modules, dashboard electronics, and vehicle security systems.
  • Security Systems: Small-scale security and alarm systems.

Features

  • CPU Core: Employs the R8C CPU core, known for its efficiency in executing instructions.
  • Memory: Integrated flash memory for storing program code and RAM for data storage.
  • Timers: Includes multiple timer channels for precise timing control, PWM signal generation, and event capture.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communicating with external devices.
  • ADC: Features an analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Interrupt Controller: Flexible interrupt controller for managing various interrupt sources.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • Efficient Processing: The R8C core ensures efficient execution of complex algorithms and real-time control tasks.
  • Low Power Operation: Minimizes energy consumption, prolonging battery life in portable applications.
  • Versatile Communication: Enables easy integration with a wide range of sensors, actuators, and communication networks.
  • Integrated Peripherals: Reduces external component count, saving space and lowering system costs.
  • Flexible Design: Configurable peripherals and interrupt system allow for customization to specific application needs.
  • Robust Operation: Designed for reliable operation in harsh environments with extended temperature range.

Technical Specifications

  • CPU Clock Speed: Up to 20 MHz.
  • Flash Memory Size: Typically ranging from 16KB to 32KB.
  • RAM Size: Typically ranging from 1KB to 2KB.
  • Operating Voltage: Usually between 2.7V and 5.5V.
  • Operating Temperature Range: Generally -40°C to +85°C.
  • Package Type: Available in various packages such as QFP or LQFP.
  • Number of I/O Pins: Varies depending on the specific package.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2095 $64.8855
20+ $5.9159 $118.3180
31+ $5.7311 $177.6641
42+ $5.5463 $232.9446
54+ $5.3615 $289.5210
73+ $4.8071 $350.9183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess