EN
  • EN
  • DE

R5F10BLEKFB#H5

Part No R5F10BLEKFB#H5
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134105-R5F10BLEKFB#H5
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10BLEKFB#H5 CAD Model

Description

The R5F10BLEKFB#H5 is a microcontroller from the Renesas Electronics RL78/G14 family. It is a low-power, general-purpose microcontroller suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and personal care products.
  • Industrial Control: Employed in motor control, sensor interfaces, and process automation.
  • Healthcare Devices: Integrated into portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Smart Home Applications: Found in lighting control, security systems, and smart thermostats.
  • Internet of Things (IoT): Utilized in various IoT devices, such as wireless sensors, trackers, and smart meters.

Features:

  • RL78 CPU Core: Based on the Renesas RL78 CPU core, offering high performance and low power consumption.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Timers: Includes multiple timers for various timing and control functions.
  • Communication Interfaces: Features UART, SPI, and I2C interfaces for serial communication.

Benefits:

  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • High Performance: The RL78 core delivers sufficient processing power for a wide range of applications.
  • Flexible Peripherals: A variety of integrated peripherals provides flexibility in system design.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Development Support: Extensive development tools and resources are available from Renesas.

Additional Details:

The R5F10BLEKFB#H5 operates on a wide voltage range and includes a watchdog timer for safety. Its interrupt handling capability is a key feature. Consult the datasheet for detailed specifications, including memory size, peripheral details, and electrical characteristics. Renesas provides various software libraries and sample code to accelerate development. The RL78 family is known for its energy efficiency and suitability for battery-powered applications.

You May Also Be Interested in

NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess