EN
  • EN
  • DE

R2J30512LG

Part No R2J30512LG
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715878-R2J30512LG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2J30512LG CAD Model

Description

The R2J30512LG is a power management IC (PMIC) manufactured by Renesas Electronics America. This integrated circuit is designed to efficiently manage power distribution and voltage regulation in various electronic systems, contributing to optimized performance and reduced energy consumption. It's a highly integrated solution that streamlines power supply design.

Applications:

  • Solid State Drives (SSDs)
  • Notebook PCs and Laptops
  • Tablet Computers
  • Portable Media Players
  • Other Battery-Powered Devices

Features:

  • Multiple Output Channels: Provides several regulated voltage outputs to power different system components.
  • High Efficiency DC-DC Converters: Minimizes power loss during voltage conversion.
  • Integrated Protection Features: Includes over-voltage, over-current, and over-temperature protection to ensure system reliability.
  • I2C Interface: Allows for digital control and monitoring of power management parameters.
  • Small Package Size: Enables compact system designs.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults.
  • Simplified Design: Integration of multiple power management functions reduces component count and board space.
  • Flexible Control: I2C interface allows for dynamic adjustment of voltage and current settings.
  • Smaller Form Factor: Contributes to more compact and portable electronic devices.

Additional Details:

The R2J30512LG typically utilizes a QFN (Quad Flat No-leads) or similar surface-mount package to minimize its footprint on the printed circuit board. Its operating voltage range, output voltage levels, and current ratings are specified in the device datasheet. The I2C interface allows for communication with a microcontroller or other system controller, enabling real-time monitoring of voltage and current levels, as well as adjustment of power management settings. The internal DC-DC converters often employ synchronous rectification to maximize efficiency. The PMIC is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5204 $59.6428
17+ $6.9912 $118.8504
26+ $6.7729 $176.0954
36+ $6.5546 $235.9656
46+ $6.3363 $291.4698
62+ $5.6803 $352.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess