EN
  • EN
  • DE

R2A15909SP#W1

Part No R2A15909SP#W1
Manufacturer Renesas Electronics America
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715873-R2A15909SP#W1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A15909SP#W1 CAD Model

Description

The R2A15909SP#W1 is a single-chip sound processor manufactured by Renesas Electronics. It's designed to provide high-quality audio processing for various consumer electronics applications. This integrated circuit incorporates multiple audio processing functions, simplifying audio system design and reducing overall component count.

Applications

  • AV Receivers
  • Home Theater Systems
  • Soundbars
  • Car Audio Systems
  • Multimedia Speakers

Features

  • Built-in Equalizer: Allows for precise adjustment of audio frequency response to optimize sound quality.
  • Volume Control: Integrated volume control with a wide dynamic range for precise audio level adjustment.
  • Bass Boost: Enhances low-frequency audio, providing a richer and more immersive listening experience.
  • Surround Sound Processing: Supports various surround sound formats, creating a realistic and engaging audio environment.
  • Input Selectors: Multiple input channels for connecting various audio sources.
  • Low Distortion: Ensures high-fidelity audio reproduction, minimizing unwanted noise and artifacts.

Benefits

  • Improved Audio Quality: The built-in equalizer and bass boost functions allow for precise audio customization.
  • Simplified System Design: Integration of multiple audio processing functions reduces component count and complexity.
  • Enhanced User Experience: Surround sound processing creates a more immersive and engaging audio environment.
  • Cost-Effective Solution: Single-chip design reduces overall system cost and simplifies manufacturing.

Additional Details

The R2A15909SP#W1 typically operates on a single power supply, simplifying power management. It is available in a surface-mount package suitable for automated assembly. The built-in equalizer allows for adjusting the gain of various frequency bands, enabling users to customize the audio output to their preferences. The surround sound processing capabilities support formats like Dolby Digital and DTS, creating a multi-channel audio experience. Input selectors allow users to switch between different audio sources, such as CD players, DVD players, and streaming devices. The device's low distortion characteristics ensure high-fidelity audio reproduction, minimizing unwanted noise and artifacts. The R2A15909SP#W1 is a versatile and cost-effective solution for a wide range of audio processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0642 $64.5136
18+ $6.6170 $119.1060
28+ $6.4103 $179.4884
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess