EN
  • EN
  • DE

R2A15120FA

Part No R2A15120FA
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 088317-R2A15120FA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A15120FA CAD Model

Description

The R2A15120FA is a system power management IC (PMIC) from Renesas Electronics. It's designed to efficiently manage power distribution within electronic devices, optimizing performance and extending battery life. This PMIC integrates multiple functions, streamlining the power system design and reducing the overall component count on the PCB.

Applications

  • Mobile Devices: Smartphones, tablets, and portable media players where efficient power management is crucial for battery life.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices that require compact and low-power solutions.
  • Handheld Gaming Consoles: Portable gaming devices where power efficiency directly impacts playtime.
  • IoT Devices: Various Internet of Things (IoT) devices that operate on battery power or require efficient power conversion.
  • Automotive Applications: Certain automotive electronic systems that require stable and regulated power supplies.

Features

  • Integrated Buck Converters: Incorporates multiple buck (step-down) converters to efficiently regulate voltage levels for different system components.
  • LDO Regulators: Features Low Dropout (LDO) regulators for providing stable and low-noise power to sensitive analog circuitry.
  • Power Path Management: Optimizes power flow between different power sources, such as battery and external power adapter.
  • Battery Charging Management: Integrates battery charging circuitry to safely and efficiently charge the battery.
  • Over-Voltage and Over-Current Protection: Provides protection against over-voltage and over-current conditions, ensuring system safety.
  • Thermal Shutdown Protection: Shuts down the device in case of excessive temperature to prevent damage.
  • I2C Interface: Offers an I2C interface for communication with a host controller, enabling configuration and monitoring of the PMIC.
  • Compact Package: Available in a compact package, minimizing the required board space.

Benefits

  • Improved Battery Life: Efficient power management extends the battery life of portable devices.
  • Reduced System Size: Integration of multiple functions reduces the overall component count and board space.
  • Enhanced System Reliability: Built-in protection features ensure system safety and reliability.
  • Simplified System Design: Integration simplifies the power system design, reducing development time and cost.
  • Optimized Power Efficiency: Fine-tuned power conversion and distribution for maximum efficiency.

Additional Details

The R2A15120FA typically includes adjustable output voltage settings for the buck converters and LDO regulators, allowing for fine-tuning of the power system to meet specific application requirements. The I2C interface enables dynamic voltage scaling and power mode control, further optimizing power consumption. Detailed specifications, including input voltage range, output voltage range, switching frequency, and package dimensions, can be found in the Renesas datasheet for this part number.

You May Also Be Interested in

Intel
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess