EN
  • EN
  • DE

PS9858-2

Part No PS9858-2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281568-PS9858-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9858-2 CAD Model

Description

The PS9858-2 is a solid-state relay (SSR) manufactured by Renesas Electronics America, designed for AC load switching with a focus on isolation and reliability. The '-2' likely refers to a specific voltage rating or configuration variant within the PS9858 series.

Applications:

  • Industrial Control Equipment: Used within industrial controllers for switching machinery, heating elements, and lighting systems.
  • Home Appliances: Found in appliances such as washing machines, dryers, and refrigerators for controlling various functions.
  • Building Automation Systems: Employed in smart home systems for controlling lighting, HVAC, and security systems.
  • Medical Devices: Used where reliable and isolated AC switching is required within medical equipment.
  • Power Supplies: Used in power supplies and power distribution units for switching AC power.

Features:

  • Zero-Cross Switching: Minimizes electrical noise and extends the life of connected loads by switching at the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides strong electrical isolation between the control circuit and the load circuit, enhancing safety.
  • Low On-State Resistance: Reduces power dissipation and heat generation, improving energy efficiency.
  • Compact Design: Designed for space-saving integration into circuit boards.
  • Optically Isolated: Uses an optocoupler to provide reliable electrical isolation and noise immunity.

Benefits:

  • Long Lifespan: Solid-state construction ensures a longer operational life compared to traditional electromechanical relays.
  • Reduced Maintenance: Eliminates the need for frequent maintenance due to the absence of moving parts.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Fast Switching: Provides quick switching speeds for improved system response.
  • Quiet Operation: Operates silently, suitable for noise-sensitive environments.

Additional Details:

The PS9858-2 typically operates with a control voltage of 5V DC and is designed to switch AC voltages up to 250V AC. The specific current rating varies depending on the model. It features high isolation, usually several kilovolts. Detailed specifications, including current ratings and specific operating conditions, can be found in the device datasheet. It is designed for PCB mounting. Proper thermal management techniques should be employed, especially when operating at higher current loads.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess