EN
  • EN
  • DE

PS9124-V-F3-AX

Part No PS9124-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPEN COLL 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 25 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 5ns
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number PS9124
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 657199-PS9124-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9124-V-F3-AX CAD Model

Description

The PS9124-V-F3-AX is a logic output optoisolator from Renesas Electronics America.

  • Manufacturer: Renesas Electronics America
  • Category: Isolators - Optoisolators - Logic Output Optoisolators
  • Package: Tape & Reel (2,500 pieces)
  • Output Type: Open Collector
  • Data Rate: 10Mbps
  • Input Type: DC
  • Maximum Forward Current (If): 25mA
  • Forward Voltage (Vf): 1.55V (typical)
  • Rise/Fall Time: 20ns/5ns
  • Current Output per Channel: 25mA
  • Voltage Isolation: 3750Vrms
  • Inputs (Side 1/Side 2): 1/0
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay tpLH/tpHL: 75ns/75ns
  • Voltage Supply: 2.7V to 3.6V and 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package Details: 6-SOIC (0.173", 4.40mm Width), 5 Leads
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8541.49.8000
  • Base Product Number: PS9124
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
QT Optoelectronics
OPTO.
Lowest to $1.2929
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3499 $58.7475
60+ $1.9282 $115.6920
93+ $1.8679 $173.7147
128+ $1.8076 $231.3728
166+ $1.7474 $290.0684
222+ $1.5666 $347.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess