EN
  • EN
  • DE

PS2561AL-1Y-V-F3-A/JT

Part No PS2561AL-1Y-V-F3-A/JT
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352078-PS2561AL-1Y-V-F3-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561AL-1Y-V-F3-A/JT CAD Model

Description

The PS2561AL-1Y-V-F3-A/JT is a single-channel optocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between circuits, enhancing safety and preventing ground loops. It features a high isolation voltage and is suitable for various industrial control, power supply, and communication interface applications.

Applications

  • Industrial Control Equipment: Used for isolating control signals in machinery and automated systems.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates control signals for motors, improving system reliability.
  • Communication Interfaces: Offers galvanic isolation in data transmission systems.
  • Measuring Instruments: Isolates sensitive measurement circuits from noise and high voltages.
  • Inverter Applications

Features

  • High Isolation Voltage: Provides reinforced insulation for enhanced safety.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • High Collector-Emitter Voltage: Supports use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in electrically noisy environments.
  • Current Transfer Ratio (CTR): Offers a range of CTR options for different circuit requirements. The '1Y' designation indicates a specific CTR rank.
  • Pb-Free Construction: Complies with environmental regulations, making it RoHS compliant.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from dangerous voltages.
  • Improved Reliability: High CMTI prevents false triggering due to noise.
  • Space Saving: Compact design allows for denser board layouts and smaller product sizes.
  • Flexible Design: Wide CTR range provides adaptability for various circuit configurations.
  • Environmental Compliance: Pb-Free construction meets environmental regulations and reduces hazardous waste.
  • Prevention of Ground Loops

Additional Details

The PS2561AL-1Y-V-F3-A/JT consists of an infrared LED and a phototransistor. When current is applied to the LED, it emits infrared light, activating the phototransistor and allowing current to flow through the output circuit. The 'AL' likely refers to a specific package type or lead form, '1Y' indicates a specific CTR rank, and 'V' designates a high isolation voltage. 'F3' may refer to a specific lead forming or packaging option, while 'A/JT' could relate to specific testing procedures or packaging specifications. Typical operating temperature ranges from -55°C to +110°C. The device meets several industry safety standards, including UL, CSA, and VDE. Designers should consult the datasheet for precise specifications, such as CTR values, input forward voltage, and output saturation voltage.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.3001
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1034
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1427
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess