EN
  • EN
  • DE

PS2502L-4-F3-A

Part No PS2502L-4-F3-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834174-PS2502L-4-F3-A
Ultra Librarian 3D Model Ultra Librarian PS2502L-4-F3-A CAD Model

Description

The PS2502L-4-F3-A is a 4-channel, high-isolation multi transistor type photocoupler manufactured by Renesas Electronics America. It is designed for applications requiring electrical isolation between input and output circuits. This photocoupler integrates four independent channels, each comprising an infrared LED and a phototransistor, within a single package. This design offers space savings and simplifies circuit layout compared to using discrete photocouplers.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter circuits: Provides isolation between the control and power stages.
  • Measuring instruments: Enhances safety by isolating sensitive measurement circuits from high-voltage sections.
  • Office automation equipment: Isolates data and control signals in devices like printers and copiers.
  • Power supplies: Used for feedback control and safety isolation.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • Four Channels: Integrates four independent channels in a single package.
  • Current Transfer Ratio (CTR): Provides a specified CTR range for reliable signal transfer.
  • Compact Package: Space-saving design for high-density circuit boards.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and users from high voltages.
  • Space Savings: Integrates multiple channels into a single package, reducing board space requirements.
  • Simplified Circuit Design: Simplifies circuit layout and reduces component count.
  • Improved Reliability: Offers stable performance over a wide temperature range.
  • Reduced Cost: Integrated solution can reduce overall system cost.

Additional Details

The PS2502L-4-F3-A typically comes in a surface-mount package. It operates over an industrial temperature range, making it suitable for harsh environments. The input side consists of infrared LEDs, while the output side consists of phototransistors. When current flows through the input LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The datasheet specifies parameters such as forward voltage, forward current, collector-emitter voltage, and isolation voltage. Proper design considerations, including current limiting resistors for the LEDs and pull-up resistors for the phototransistors, are necessary for optimal performance.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8147 $59.1087
50+ $2.3100 $115.5000
78+ $2.2372 $174.5016
107+ $2.1656 $231.7192
138+ $2.0929 $288.8202
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess