EN
  • EN
  • DE

PD3212A

Part No PD3212A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 271252-PD3212A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3212A CAD Model

Description

The PD3212A is a device manufactured by Renesas Electronics America. Without further information, a precise description is challenging. Based on Renesas' portfolio, it's likely a semiconductor component, possibly a driver, regulator, or interface IC. Assuming it's a driver IC, the following is a generalized description.

The PD3212A is likely a driver IC designed to control and power external components. These devices are widely used in various electronic systems to provide the necessary voltage and current to operate loads such as motors, LEDs, or other actuators.

Applications:

  • Motor Control: Used in robotics, automotive systems, and industrial automation to drive DC motors or stepper motors.
  • LED Lighting: Employed in LED displays, backlighting systems, and general lighting applications to drive LEDs with controlled current.
  • Actuators: Utilized in industrial equipment and automation systems to drive solenoids, relays, and other actuators.
  • Power Supplies: Found in power supplies and voltage regulators to drive power transistors or other components.

Features (Generalized):

  • High Output Current: Provides sufficient current to drive various loads.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Overvoltage Protection: Prevents damage from voltage spikes or overvoltage conditions.
  • Thermal Shutdown: Shuts down the IC to prevent overheating.
  • PWM Control: Allows for precise control of the output voltage or current.

Benefits (Generalized):

  • Reliable Operation: Ensures stable and reliable performance in demanding applications.
  • Protection Features: Prevents damage to the IC and the load.
  • Precise Control: Enables accurate control of the output.
  • Simplified Circuit Design: Reduces the number of external components required.

The PD3212A is typically supplied in a surface-mount package to facilitate easy assembly and integration into circuit boards. Its electrical characteristics, such as maximum output current, supply voltage range, and operating temperature range, are specified in the manufacturer's datasheet. It is critical to consult the datasheet for detailed specifications and application guidelines.

Proper heat sinking may be required to maintain the IC within its specified temperature limits, especially when driving high-power loads. The PD3212A is designed to provide a reliable and efficient solution for driving various loads in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess