EN
  • EN
  • DE

M38C89EFFP

Part No M38C89EFFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-bit Microcontrollers with 144 Pins, 2MHz Max Frequency (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Frequency 8 MHz
Number of Bits 8
RoHS Compliant
Win Source Part Number 1028951-M38C89EFFP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38C89EFFP CAD Model

Description

The M38C89EFFP, manufactured by Renesas Electronics America, is an 8-bit microcontroller belonging to the M38000 series. This microcontroller is designed for embedded systems requiring a balance of performance, memory, and peripheral functions.

Applications:

  • Motor control: Used in controlling motors for appliances, industrial equipment, and robotics.
  • Consumer electronics: Integrated into televisions, audio equipment, and other consumer devices.
  • Automotive electronics: Employed in automotive control systems, such as engine management and body control.
  • Industrial automation: Utilized in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical devices: Integrated into medical instruments and monitoring equipment.

Features:

  • 8-bit CPU: Provides sufficient processing power for a wide range of embedded applications.
  • On-chip memory: Includes ROM, RAM, and EEPROM for program and data storage.
  • Timers and counters: Offers multiple timers and counters for precise timing and event control.
  • Serial communication interfaces: Supports UART, SPI, and I2C protocols for communication with external devices.
  • A/D converter: Includes an analog-to-digital converter for interfacing with analog sensors.

Benefits:

  • Versatile application: Suitable for a wide range of embedded systems.
  • High performance: Provides sufficient processing power for demanding applications.
  • Integrated peripherals: Reduces the need for external components, lowering system cost.
  • Flexible memory options: Offers a variety of memory options for different application requirements.
  • Reliable operation: Designed for reliable operation in harsh environments.

The M38C89EFFP features a specific clock speed and memory configuration. It includes multiple timers and counters that can be used for PWM generation, event timing, and frequency measurement. Its serial communication interfaces enable connectivity to a wide range of peripherals. The on-chip A/D converter allows the microcontroller to interface with analog sensors. This microcontroller is commonly used in applications requiring precise control and monitoring. The Renesas datasheets will provide more details on memory size, peripheral registers, and pinout configurations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess