EN
  • EN
  • DE

M34524M8-069FP

Part No M34524M8-069FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829187-M34524M8-069FP
Ultra Librarian 3D Model Ultra Librarian M34524M8-069FP CAD Model

Description

The Renesas M34524M8-069FP is a microcontroller from the 740 family. This microcontroller is designed for embedded applications where low-cost and low-power consumption are important factors. It provides a basic set of peripherals for control and communication tasks.

Applications

  • Remote controls
  • Toy applications
  • Simple home appliances
  • Low-end industrial control
  • Consumer electronics

Features

  • 740 Family CPU core
  • On-chip ROM/Flash memory
  • On-chip RAM
  • Multiple I/O ports
  • Timers/Counters
  • Serial interface (UART)
  • Interrupt controller
  • Low power operation modes

Benefits

  • Low Cost: 740 Family MCUs are known for their cost-effectiveness.
  • Low Power: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Simple Architecture: Easy to program and implement.
  • Versatile I/O: Interfaces with a wide range of devices.

Additional Details

The M34524M8-069FP is typically found in applications that do not require high processing power but need a reliable and low-cost microcontroller. Specific operating voltage and clock frequency information can be found in the Renesas datasheet for this specific part. Programming is usually done through a dedicated programming interface. It's important to follow proper power supply decoupling and signal integrity guidelines to ensure stable operation. The 740 family has a long history and a wide range of development tools and resources available. Due to the simple design, it's a good option for applications with limited resources. The compact size allows it to be used in small form factor devices. When designing, refer to the official datasheet for detailed information on pinout, electrical characteristics, and memory mapping.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess