The Renesas M34282M1-613GP is a microcontroller unit (MCU) belonging to the M16C/20 Series. This MCU is designed for embedded control applications requiring a balance of processing power, memory, and peripheral functions. It features a compact instruction set, efficient memory access, and a variety of on-chip peripherals.
Applications
- Consumer electronics
- Industrial control systems
- Office automation equipment
- Motor control applications
- Embedded systems for automotive
Features
- M16C/20 Series CPU core
- On-chip high-speed flash memory
- On-chip RAM
- Multiple serial interfaces (UART, SPI, I2C)
- A/D converter with multiple channels
- Timers and PWM outputs
- Real-time clock (RTC)
- Power management features (low-power modes)
- Interrupt controller
- Watchdog timer
Benefits
- High performance: The M16C core provides efficient processing for demanding embedded applications.
- Integrated peripherals: The on-chip peripherals reduce the need for external components, saving board space and cost.
- Low power consumption: The power management features allow for use in battery-powered applications.
- Flexible memory options: Both flash and RAM are integrated on-chip for program and data storage.
- Robust design: The watchdog timer and other safety features enhance system reliability.
Additional Details
The M34282M1-613GP typically operates at a specific clock frequency and voltage range. The exact values will vary depending on the specific model and operating conditions. Refer to the Renesas datasheet for detailed electrical characteristics, timing diagrams, and memory map information. The device is usually available in a surface-mount package. Programming is accomplished via dedicated JTAG or serial interfaces. The integrated A/D converter allows direct measurement of analog signals, while the PWM outputs enable precise motor control. The integrated serial interfaces facilitate communication with other devices and systems. This microcontroller is well-suited for applications that require a combination of processing power, low power consumption, and integrated peripherals.