EN
  • EN
  • DE

IDTSTAC9204X5TAEB2XR

Part No IDTSTAC9204X5TAEB2XR
Manufacturer Renesas Electronics America
Catalog Interface - CODECs
Description IC AUDIO CODEC 4CH HD 5V 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio, HD Interface 24 b - 48-TQFP (7x7)
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-TQFP (7x7)
Family Name IDTSTAC9204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935223-IDTSTAC9204X5TAEB2XR
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9204X5TAEB2XR CAD Model

Description

The IDTSTAC9204X5TAEB2XR is an audio codec (coder-decoder) from Renesas Electronics (formerly IDT). Audio codecs are integrated circuits that convert analog audio signals into digital data and vice versa. This particular codec is designed for a variety of audio applications, including PCs, laptops, and embedded audio systems, offering high-quality audio processing capabilities.

Applications:

  • Personal Computers (PCs): Provides audio input and output capabilities for desktop computers.
  • Laptops: Enables audio functionality in portable computers.
  • Embedded Audio Systems: Used in audio processing for embedded applications such as gaming consoles, set-top boxes, and digital audio players.
  • Docking Stations: Provides audio interface for docking stations that connect to computers.
  • Motherboards: Integrated directly onto motherboards to provide onboard audio processing.

Features:

  • High-Definition Audio (HD Audio): Supports high-quality audio recording and playback.
  • Multiple Audio Inputs and Outputs: Offers flexibility in connecting various audio devices.
  • Integrated Amplifiers: Provides built-in amplifiers for driving speakers and headphones.
  • SPDIF Output: Supports digital audio output via SPDIF (Sony/Philips Digital Interface Format).
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption.

Benefits:

  • Superior Audio Quality: Delivers high-fidelity audio for an enhanced user experience.
  • Versatile Audio Connectivity: Enables connection of a wide range of audio devices.
  • Simplified System Design: Integrated amplifiers reduce the need for external components.
  • Digital Audio Output: Supports digital audio output for connection to external audio devices.
  • Reduced Power Consumption: Power-saving features extend battery life in portable devices.

Additional Details:

The IDTSTAC9204X5TAEB2XR typically supports audio sample rates up to 192 kHz and bit depths up to 24 bits, delivering high-resolution audio. It communicates with the host system via a standard audio interface, such as the Intel High Definition Audio (HDA) interface. The codec's performance characteristics, including signal-to-noise ratio (SNR) and total harmonic distortion (THD), are critical for audio quality. Refer to the product datasheet for detailed specifications, including pin configurations, electrical characteristics, and performance metrics. The suffix 'X5TAEB2XR' likely represents a specific configuration or revision and packaging detail; refer to Renesas documentation for clarification.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess