EN
  • EN
  • DE

IDT89HPES4T4ZBNQG

Part No IDT89HPES4T4ZBNQG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 4LANE 4PORT 132QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 1004875-IDT89HPES4T4ZBNQG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HPES4T4ZBNQG CAD Model

Description

The IDT89HPES4T4ZBNQG is a member of the IDT 89HPES family of high-performance PCI Express (PCIe) switches from Renesas Electronics. This switch is designed to provide connectivity solutions for various applications requiring high-speed data transfer and switching capabilities, especially in environments where space is a constraint.

Applications:

  • Embedded Systems: Ideal for embedded applications requiring PCIe expansion, such as industrial PCs, networking appliances, and data acquisition systems.
  • Networking Equipment: Used in compact switches and routers to provide high-speed packet switching in space-constrained environments.
  • Storage Systems: Facilitates high-speed data transfer between storage devices and the host system in small form factor storage solutions.
  • Test and Measurement Equipment: Enables high-speed data acquisition and processing in test and measurement applications.
  • Compact Servers: Used to expand PCIe connectivity in blade servers and other small form factor server designs.

Features:

  • 4 Lanes of PCIe Gen3: Supports high-bandwidth data transfer with PCIe Gen3 speeds, sufficient for many embedded applications.
  • Low Latency: Designed for minimal latency, ensuring efficient data transfer critical in real-time applications.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for system-to-system communication, enabling advanced architectures.
  • Advanced Error Reporting: Provides detailed error reporting for improved system reliability and diagnostics.
  • Flexible Port Configuration: Offers flexible port configuration options to adapt to different system requirements, maximizing versatility.
  • Integrated Clock Buffers: Reduces the need for external clock buffers, simplifying system design and reducing BOM cost.
  • Power Management Features: Includes power management features to minimize power consumption, essential for portable and embedded devices.

Benefits:

  • Increased System Performance: High-speed PCIe Gen3 connectivity improves overall system performance, enabling faster data transfer rates.
  • Expanded Connectivity: Enables the connection of multiple PCIe devices to a single system, increasing system flexibility.
  • Improved System Reliability: Advanced error reporting and power management features enhance system reliability and longevity.
  • Reduced System Cost: Integrated clock buffers and flexible port configuration options help reduce system cost and complexity.
  • Simplified System Design: Integrated features simplify system design and reduce time-to-market, allowing for quicker product development cycles.

Additional Details:

The IDT89HPES4T4ZBNQG is typically available in a small form factor BGA package. Detailed specifications, including power consumption, operating temperature range, and pinout information, are available in the product datasheet. The switch supports various configuration options, typically programmed through a configuration EEPROM or through the host system, allowing customization for specific application requirements. Its compact size and low power consumption make it suitable for a wide range of embedded and portable applications.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess