EN
  • EN
  • DE

IDT89H34H16G2ZCBLG

Part No IDT89H34H16G2ZCBLG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 34LANE 16PORT 1156BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1030497-IDT89H34H16G2ZCBLG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89H34H16G2ZCBLG CAD Model

Description

The IDT89H34H16G2ZCBLG is a high-performance, low-latency switching device designed for various interface applications. Manufactured by Renesas Electronics America, this component belongs to the specialized interface category. It is engineered to provide efficient and reliable data transfer in demanding environments.

Applications:

  • High-Performance Computing (HPC): Used in servers and workstations requiring rapid data transfer between components.
  • Data Centers: Implemented in networking equipment to optimize data flow.
  • Telecommunications: Integrated into communication systems for signal routing and switching.
  • Industrial Automation: Applied in control systems for managing data exchange between sensors, actuators, and controllers.
  • Medical Imaging: Utilized in medical devices requiring high-speed data acquisition and processing.

Features:

  • High-Speed Switching: Enables fast and efficient data transfer.
  • Low Latency: Minimizes delays in data transmission, improving overall system performance.
  • Integrated Buffering: Provides buffering capabilities for enhanced data integrity.
  • Flexible Configuration: Offers customizable settings to adapt to various system requirements.
  • Advanced Error Detection: Includes error detection mechanisms for reliable data transmission.
  • High-Density Packaging: Compact design for space-constrained applications.

Benefits:

  • Improved System Performance: Enhances data throughput and reduces processing time.
  • Increased Data Reliability: Ensures accurate and reliable data transfer.
  • Simplified System Design: Reduces the complexity of interface design.
  • Reduced Power Consumption: Optimizes energy usage for efficient operation.
  • Enhanced System Scalability: Supports scalable architectures for future expansion.

The IDT89H34H16G2ZCBLG is designed to meet the demands of high-performance applications where data transfer speed and reliability are critical. Its low-latency characteristics make it suitable for real-time systems and applications requiring immediate response times. The integrated buffering ensures that data is transmitted without errors, even under heavy load conditions.

This component is commonly used in systems that require high-speed communication between processors, memory, and peripherals. Its flexible configuration options allow designers to tailor the device's performance to specific application requirements. The advanced error detection features further enhance the reliability of data transfer, making it an ideal choice for mission-critical applications.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess