EN
  • EN
  • DE

IDT82V2058BBG

Part No IDT82V2058BBG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description Line Interface Unit 160-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1008063-IDT82V2058BBG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT82V2058BBG CAD Model

Description

The IDT82V2058BBG is a high-performance T1/E1 framer. It's designed to provide a complete solution for interfacing with T1 or E1 lines, supporting various functions like framing, clock recovery, and line monitoring. This device is commonly used in telecommunications equipment, network infrastructure, and other applications requiring reliable T1/E1 connectivity.

Applications

  • Telecommunications Equipment: Used in channel banks, digital cross-connect systems (DCS), and PBXs.
  • Network Interface Cards (NICs): Provides T1/E1 connectivity for network devices.
  • Wireless Base Stations: Supports backhaul connectivity using T1/E1 lines.
  • Voice over IP (VoIP) Gateways: Enables conversion between TDM and IP networks.
  • Test and Measurement Equipment: Used in devices for testing T1/E1 lines and equipment.

Features

  • T1/E1 Framing: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Clock Recovery: Extracts clock signals from the T1/E1 line.
  • Line Monitoring: Detects errors and performance issues on the line.
  • Jitter Attenuation: Reduces jitter on the received signal.
  • Loopback Testing: Supports various loopback modes for diagnostics.
  • Microprocessor Interface: Provides a flexible interface for configuration and control.

Benefits

  • Reliable Connectivity: Provides robust and reliable T1/E1 connectivity.
  • Improved Network Performance: Jitter attenuation enhances signal quality and reduces errors.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Provides a complete T1/E1 interface in a single chip.
  • Flexible Configuration: Microprocessor interface allows for easy customization and control.

The IDT82V2058BBG integrates many functions required for T1/E1 line interfacing into a single chip. This simplifies system design, reduces component count, and improves overall reliability. It operates from a single 3.3V power supply and is available in a variety of packages.

Specifications:

  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package Type: BGA (Ball Grid Array)
  • Line Rate: 1.544 Mbps (T1) or 2.048 Mbps (E1)

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess