EN
  • EN
  • DE

IDT79RC64V474-180DZ

Part No IDT79RC64V474-180DZ
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU MIPS-I 180MHZ 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS-I Microprocessor IC series 1 Core, 64-Bit 180MHz 128-PQFP (28x28)
Manufacturer Renesas Electronics America
Package Tray
Part Status Obsolete
Core Processor MIPS-I
Speed 180MHz
Operating Temperature Range 0°C ~ 85°C (TC)
Package 128-BQFP Exposed Pad
Case / Package 128-PQFP (28x28)
Family Name IDT79RC64V474
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921008-IDT79RC64V474-180DZ
Ultra Librarian 3D Model Ultra Librarian IDT79RC64V474-180DZ CAD Model

Description

The Renesas Electronics America 921008-IDT79RC64V474-180DZ is a microprocessor IC series 1 core, 64-bit 180MHz 128-PQFP (28x28) that is part of the IDT79RC64V474 family.

  • Family: IDT79RC64V474
  • Core Processor: MIPS-I
  • Core: 1
  • Data Bus Width: 64-bit
  • Frequency: 180MHz
  • Operating Temperature: 0°C to 85°C (TC)
  • Package: 128-BQFP Exposed Pad
  • Package: Tray
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand: Balanced
  • Pieces per Package: 24
  • MSL: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess