EN
  • EN
  • DE

IDT7027L20PFGI

Part No IDT7027L20PFGI
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 512KBIT 20NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1005497-IDT7027L20PFGI
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7027L20PFGI CAD Model

Description

The IDT7027L20PFGI, now a Renesas Electronics America product, is a high-speed 16K x 8 Dual-Port Static RAM (SRAM). This dual-port SRAM is designed to facilitate simultaneous access to memory locations from two independent processors or systems, making it suitable for applications requiring high-speed, asynchronous data transfer.

Applications

  • Inter-processor communication: Enables rapid data exchange between multiple processors in a system.
  • Data buffering: Provides temporary data storage between systems with differing data transfer rates.
  • Networking equipment: Used in routers and switches to manage packet data flow.
  • Digital signal processing (DSP): Facilitates fast memory access for DSP algorithms and data manipulation.
  • Image processing: Supports rapid image data storage and retrieval in image processing systems.

Features

  • Organization: 16,384 x 8 bits.
  • Dual-Port Architecture: Allows simultaneous read and write operations from two independent ports.
  • Access Time: 20ns access time for high-speed data retrieval.
  • Interrupt Flags: Generates interrupt signals to indicate memory status and data availability.
  • Busy Flags: Indicates when a port is currently busy with a read or write operation.
  • Supply Voltage: Operates at a standard 5V power supply.
  • Package: Packaged in a PQFP (Plastic Quad Flat Pack) for surface mount assembly.

Benefits

  • High-Speed Performance: 20ns access time enables rapid data transfer and processing.
  • Simplified System Design: Dual-port architecture reduces the complexity of memory arbitration logic.
  • Increased System Throughput: Simultaneous data access from two ports increases overall system throughput.
  • Efficient Data Management: Interrupt and busy flags simplify data flow management.
  • Surface Mount Assembly: PQFP package simplifies board assembly and reduces board space requirements.

Additional Details

The IDT7027L20PFGI's dual-port architecture eliminates the need for complex arbitration schemes, reducing system design complexity. The 'L20' designation signifies a 20ns access time. The interrupt and busy flags enhance system responsiveness by providing real-time memory status information. Its PQFP package is suitable for high-density surface mount assembly. Consider the availability of alternative memory solutions before designing this into new designs.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess