EN
  • EN
  • DE

ICS8732AY-01LF

Part No ICS8732AY-01LF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Clk Gen Lv 3.3V Lvpecl 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Input LVTTL
Max Frequency 350 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
RoHS Compliant
Win Source Part Number 989158-ICS8732AY-01LF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8732AY-01LF CAD Model

Description

The ICS8732AY-01LF is a high-performance, low-skew dual differential-to-LVDS fanout buffer from Renesas (formerly IDT). It is designed for clock distribution applications requiring minimal skew and high signal integrity, commonly used to distribute clock signals across a backplane or within a system.

Applications:

  • Backplane Clock Distribution: Distributing clock signals across backplanes in servers, routers, and switches.
  • High-Speed Data Communication: Used in systems with high-speed serial interfaces.
  • Networking Equipment: Employed in network interface cards (NICs) and other networking devices.
  • Test and Measurement Equipment: Utilized in signal generators, oscilloscopes, and other precision instruments.
  • Telecommunications Infrastructure: Used in telecommunications equipment to distribute timing signals.

Features:

  • Low Skew: Minimizes the timing difference between output signals for improved synchronization.
  • Dual Outputs: Provides two independent LVDS output pairs.
  • Wide Operating Frequency: Supports a broad range of input clock frequencies.
  • LVDS Outputs: Low-voltage differential signaling for high-speed, low-noise transmission.
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.
  • Internal Termination: Integrated termination resistors simplify board layout.
  • Lead-Free Package: Available in a lead-free package compliant with environmental regulations.

Benefits:

  • Improved System Timing: Low skew ensures accurate timing and synchronization in high-speed systems.
  • High Signal Integrity: LVDS outputs minimize noise and signal degradation.
  • Simplified Board Design: Integrated termination reduces the need for external components.
  • Flexible Clock Distribution: Dual outputs allow for distributing clock signals to multiple destinations.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The ICS8732AY-01LF fanout buffer takes a differential input clock signal and distributes it to two LVDS output pairs with minimal skew. This is crucial for maintaining timing accuracy in high-speed systems. The LVDS outputs provide a low-noise, high-speed interface, making them suitable for distributing clock signals over longer distances or in noisy environments. The integrated termination resistors simplify the board layout process by eliminating the need for external termination components. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or similar compact package to minimize board space. Proper power supply decoupling and impedance matching are essential for optimal performance. The device is designed to meet industry-standard EMI (Electromagnetic Interference) requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess