EN
  • EN
  • DE

HZK12CTR-S-E-Q

Part No HZK12CTR-S-E-Q
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825346-HZK12CTR-S-E-Q
Ultra Librarian 3D Model Ultra Librarian HZK12CTR-S-E-Q CAD Model

Description

The HZK12CTR-S-E-Q is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and transient voltage suppression. As a Zener diode, it leverages the Zener effect to provide a stable voltage reference when the reverse voltage exceeds its Zener voltage.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic circuits
  • Transient voltage suppression in automotive electronics
  • Clipping and clamping circuits
  • Reference voltage generation for analog circuits

Features

  • Precise Zener voltage for accurate voltage regulation
  • Low dynamic impedance for stable voltage output
  • High surge current capability for transient protection
  • Small surface-mount package for space-saving design
  • Excellent clamping characteristics

Benefits

  • Provides reliable voltage regulation, improving circuit stability.
  • Protects downstream components from voltage spikes and surges.
  • Enables compact designs due to its small footprint.
  • Offers a stable reference voltage for accurate analog signal processing.
  • Enhances the overall reliability and lifespan of electronic devices.

Technical Specifications (Typical)

While specific values are available in the Renesas datasheet, typical parameters for the HZK12CTR-S-E-Q would include:

  • Zener Voltage (Vz): Defines the reverse voltage at which the diode begins conducting.
  • Reverse Leakage Current (Ir): Indicates the leakage current when the diode is reverse biased below Vz.
  • Zener Impedance (Zz): Reflects the dynamic resistance at the Zener voltage.
  • Maximum Power Dissipation (Pd): Specifies the maximum power the diode can safely dissipate.
  • Operating Temperature Range: Indicates the allowable ambient temperature range.

Consult the Renesas datasheet for precise specifications. This component is suitable for use in automotive, industrial, and consumer electronics applications requiring robust voltage regulation and transient protection.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess