EN
  • EN
  • DE

HZ5A2TA

Part No HZ5A2TA
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 20715
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 714428-HZ5A2TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HZ5A2TA CAD Model

Description

The HZ5A2TA is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when operated in the reverse breakdown region. They are commonly used for voltage regulation, voltage clamping, and surge protection in electronic circuits.

Applications:

  • Voltage Regulation: Used to provide a stable voltage output in power supplies and other electronic circuits.
  • Voltage Clamping: Protects sensitive components from overvoltage conditions by clamping the voltage to a safe level.
  • Surge Protection: Provides protection against voltage surges and transients, preventing damage to electronic equipment.
  • Clipping Circuits: Used in clipping circuits to limit the amplitude of a signal.
  • Level Shifting: Used to shift the voltage level of a signal in digital circuits.

Features:

  • Zener Voltage: Specifies the voltage at which the diode begins to conduct in the reverse direction.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving circuit efficiency.
  • Sharp Breakdown Characteristic: Provides a well-defined breakdown voltage, ensuring precise voltage regulation.
  • High Surge Current Capability: Can withstand high surge currents without damage, providing robust protection against voltage transients.
  • Small Package Size: Allows for compact circuit designs, saving board space.
  • Pb-Free Lead Finish: Complies with environmental regulations, ensuring environmental friendliness.

Benefits:

  • Stable Voltage Regulation: Provides a stable voltage output, ensuring reliable circuit performance.
  • Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Surge Protection: Provides protection against voltage surges and transients, preventing equipment damage.
  • Compact Design: Small package size allows for compact circuit designs, saving board space.
  • Environmental Friendliness: Pb-free lead finish complies with environmental regulations.

Additional Details:

The HZ5A2TA is typically available in a surface-mount package. Detailed specifications, including Zener voltage, reverse leakage current, and surge current capability, can be found in the product datasheet. The diode is designed for easy installation and provides excellent performance in various electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3213 $59.4585
110+ $1.0834 $119.1740
170+ $1.0499 $178.4830
230+ $1.0164 $233.7720
295+ $0.9818 $289.6310
395+ $0.8813 $348.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess