EN
  • EN
  • DE

HXT6101-DNT

Part No HXT6101-DNT
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description 16Gbps VCSEL Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467891-HXT6101-DNT
Manufacturer Renesas Electronics America
Package Tray
Product Status Active
Type Driver
Protocol Fibre Channel, IEEE 802.3
Number of Drivers/Receivers 1/0
Data Rate 16 Gbps
Grade -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian HXT6101-DNT CAD Model

Description

The HXT6101-DNT, introduced by Renesas Electronics, is a state-of-the-art 16Gbps VCSEL Driver, tailor-made to meet the high-speed requirements of modern optical communication systems. This component is engineered to drive Vertical-Cavity Surface-Emitting Lasers (VCSELs) at speeds up to 16Gbps, enabling ultra-fast data transmission over optical fiber networks. Its high-speed capability is essential for applications such as high-performance computing, data centers, and telecommunication infrastructure, where bandwidth and reliability are critical. The HXT6101-DNT combines high-speed operation with low power consumption, a critical factor in reducing the operational costs and environmental impact of data centers and networking equipment. It incorporates advanced features like programmable bias and modulation currents, assisting in the fine-tuning of optical performance. Its compact form factor permits integration into tight spaces, crucial for the dense packing requirements of modern optical modules and transceivers. The HXT6101-DNT signifies Renesas Electronics' commitment to advancing communication technology, providing a high-performance, efficient solution for the next generation of optical networking.

You May Also Be Interested in

Altera
FPGA
Lowest to $970.1493
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess