EN
  • EN
  • DE

HN58C256AT85E

Part No HN58C256AT85E
Manufacturer Renesas Electronics America
Catalog Memory
Description 256K EEPROM (32KWORD X 8-BIT) / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1063096-HN58C256AT85E
Ultra Librarian 3D Model Ultra Librarian HN58C256AT85E CAD Model

Description

The HN58C256AT85E is a 256K-bit CMOS Electrically Erasable and Programmable Read-Only Memory (EEPROM) manufactured by Renesas Electronics America. This memory device is designed for applications requiring non-volatile storage, where data retention is critical even when power is removed. It offers a combination of fast access times, low power consumption, and reliable data storage, making it suitable for a variety of embedded systems and portable devices.

Applications:

  • Storing configuration data in industrial control systems.
  • Firmware storage in embedded microcontrollers.
  • Data logging in portable devices.
  • Parameter storage in automotive electronics.
  • Storing calibration data in test and measurement equipment.

Features:

  • 256K-bit Capacity: Provides ample storage for various data requirements.
  • CMOS Technology: Offers low power consumption for energy-sensitive applications.
  • Electrically Erasable and Programmable: Allows for easy data updates and reprogramming.
  • Fast Access Time: 85ns access time for quick data retrieval.
  • Single 5V Power Supply: Simplifies system power requirements.
  • Byte-Wide Organization: Facilitates easy data handling and manipulation.
  • High Endurance: Capable of withstanding a large number of write cycles.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Data Updates: Allows for quick and convenient data modifications.
  • Reliable Data Retention: Ensures data integrity over long periods.
  • Fast Access Times: Enables quick retrieval of stored data.

Additional Details:

The HN58C256AT85E is organized as 32,768 words x 8 bits. It operates from a single 5V power supply and is available in a standard DIP (Dual In-line Package). The device features a high endurance rating, allowing for a significant number of write/erase cycles, ensuring long-term reliability. Its fast access time ensures quick data retrieval, making it suitable for applications where speed is critical. The EEPROM's byte-wide organization simplifies data handling and manipulation, making it easy to integrate into various systems. The device's low power consumption is particularly beneficial in battery-powered applications, extending battery life and reducing overall system power requirements. The HN58C256AT85E is a reliable and versatile memory solution for a wide range of embedded systems and portable devices.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess