EN
  • EN
  • DE

HD74LS02P-E-Q

Part No HD74LS02P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964078-HD74LS02P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS02P-E-Q CAD Model

Description

The HD74LS02P-E-Q is a quad 2-input NOR gate integrated circuit belonging to the 74LS family. The 'LS' designation indicates low-power Schottky TTL technology, which offers a balance between speed and power consumption. This IC contains four independent NOR gates, each with two inputs, and is commonly used in various digital logic applications.

Applications

  • Digital Logic Circuits: Implementing NOR logic functions in digital systems.
  • Signal Inversion: Creating inverted signals using the inherent NOR gate functionality.
  • Basic Control Circuits: Implementing simple control logic based on combinations of NOR gates.
  • Data Transmission: Used in signal processing and manipulation within data transmission systems.
  • Educational Purposes: Frequently employed in electronics education to illustrate logic gate principles.

Features

  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates within a single package.
  • Low-Power Schottky TTL: Provides a good balance between speed and power consumption.
  • TTL-Compatible Input/Output: Fully compatible with standard TTL logic levels.
  • Wide Operating Voltage Range: Operates typically at 5V.
  • High Fan-Out Capability: Can drive a relatively large number of similar TTL inputs.
  • Standard DIP Package: Housed in a standard dual in-line package (DIP) for easy prototyping and breadboarding.

Benefits

  • Simplified Circuit Design: Integrates four NOR gates into a single package, reducing the overall component count.
  • Balanced Performance: Offers a good compromise between speed and power consumption for TTL logic.
  • Easy Integration: TTL compatibility allows seamless integration into existing TTL-based circuits.
  • Simplified Prototyping: DIP package facilitates easy breadboarding and experimentation.
  • Wide Availability: The 74LS series is a widely available and commonly used logic family.

Additional Details

The 'P' suffix in HD74LS02P-E-Q usually signifies the package type (plastic DIP). The 'E' and 'Q' likely denote specific manufacturing or quality control standards applied by Renesas. The operating temperature range is commonly 0°C to +70°C for commercial-grade devices. Refer to the Renesas datasheet for detailed electrical characteristics, including propagation delay times, input/output voltage levels, and power dissipation.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,778 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess