EN
  • EN
  • DE

HD74HC273PV-E

Part No HD74HC273PV-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1062306-HD74HC273PV-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC273PV-E CAD Model

Description

The HD74HC273PV-E is a high-speed CMOS octal D-type flip-flop with clear manufactured by Renesas. Part of the 74HC family, this IC provides low power consumption and high noise immunity. Its primary function is parallel data storage and transfer in digital electronic systems.

Applications

      
  • Data Registers: Used for storing multiple bits of data simultaneously in registers.
  •   
  • Memory Buffers: Temporarily holding data being transferred between different memory locations.
  •   
  • Address Latches: Capturing and holding address information in memory systems.
  •   
  • Parallel Data Transfer: Facilitating the simultaneous transfer of multiple data bits.
  •   
  • Microprocessor Interfacing: Providing an interface between a microprocessor and peripheral devices.

Features

      
  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in one package.
  •   
  • Positive-Edge Triggered: Data is latched on the rising edge of the clock signal.
  •   
  • Asynchronous Clear Input: Allows for immediate resetting of all flip-flops regardless of the clock signal.
  •   
  • High-Speed Operation: Enables fast data processing with quick switching speeds.
  •   
  • Low Power Consumption: Operates efficiently with minimal power usage.
  •   
  • Wide Operating Voltage Range: Functions over a broad voltage range, typically 2V to 6V.
  •   
  • TTL-Compatible Input Thresholds: Ensures compatibility with TTL logic levels.
  •   
  • Through-Hole Package: Available in a through-hole package (PV) for breadboarding and prototyping.

Benefits

      
  • Simplified Circuit Design: Integrates eight flip-flops into a single IC, reducing component count.
  •   
  • Improved System Performance: High-speed operation enables faster data processing in digital systems.
  •   
  • Reduced Power Consumption: Lower power consumption minimizes heat generation and extends battery life in portable devices.
  •   
  • Enhanced System Reliability: High noise immunity improves the stability of the digital circuit.
  •   
  • Easy Prototyping: Through-hole package simplifies breadboarding and initial circuit testing.

Additional Details

The 'PV' suffix in HD74HC273PV-E indicates a specific through-hole package, likely a DIP (Dual In-line Package). The 'E' likely refers to specific manufacturing or environmental standards. The propagation delay from the clock input to the output and from the clear input to the output are crucial timing characteristics. The setup and hold times for the D inputs must be considered for reliable data capture. The datasheet provided by Renesas includes detailed specifications, including timing diagrams, voltage levels, and temperature ranges.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess