EN
  • EN
  • DE

HD64F2377RVFQ33

Part No HD64F2377RVFQ33
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 144-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 33 µs
Case / Package PQFP
Frequency 33 MHz
Interface I2C, IrDA, SCI
Lead Free Contains Lead
Max Frequency 33 MHz
Max Operating Temperature 75 °C
Max Supply Voltage 3.6 V
Memory Size 384 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of I/Os 96
Number of Pins 144
Number of Programmable I/O 96
Number of Timers/Counters 10
Operating Supply Voltage 3.3 V
Oscillator Type External
Packaging Bulk
Peripherals DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 24 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1226689-HD64F2377RVFQ33
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2377RVFQ33 CAD Model

Description

The HD64F2377RVFQ33 is an embedded microcontroller manufactured by Renesas Electronics America.

  • Packaging: Bulk
  • Frequency: 33 MHz
  • Operating Supply Voltage: 3.3 V
  • Memory Type: FLASH
  • Memory Size: 384 kB
  • RAM Size: 24 kB
  • Interface: I2C, IrDA, SCI
  • Peripherals: DMA, POR, PWM, and WDT
  • Oscillator Type: External
  • Access Time: 33 µs
  • Case/Package: PQFP with 144 pins
  • Maximum Frequency: 33 MHz
  • I/Os: 96
  • Programmable I/O: 96
  • Timers/Counters: 10
  • RoHS Compliance: Compliant, contains lead
  • Maximum Operating Temperature: 75 °C

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.4584 $115.4584
2+ $111.7347 $223.4694
3+ $108.0098 $324.0294
4+ $96.8364 $387.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess