EN
  • EN
  • DE

HD6417750SBP200

Part No HD6417750SBP200
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description SuperH RISC engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179305-HD6417750SBP200
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD6417750SBP200 CAD Model

Description

The HD6417750SBP200 is a high-performance H8S/2600 series microprocessor manufactured by Renesas Electronics America. It is designed for embedded applications requiring significant processing power and real-time performance. This microprocessor is well-suited for applications demanding complex control algorithms, data processing, and communication capabilities.

The HD6417750SBP200 microprocessor is used in a variety of applications, including:

  • Industrial Control Systems: For controlling machinery, automation equipment, and process control systems.
  • Automotive Electronics: Used in engine control units (ECUs), transmission control, and other automotive control applications.
  • Networking Equipment: Suitable for use in routers, switches, and other networking devices.
  • Consumer Electronics: Can be found in advanced consumer products like high-end audio equipment and home automation systems.

Features

  • H8S/2600 CPU Core: Provides a powerful instruction set and efficient execution.
  • 20 MHz Clock Speed: Enables high-speed processing of instructions.
  • On-Chip Memory: Includes both RAM and ROM for program storage and data manipulation.
  • Peripheral Interfaces: Equipped with a variety of interfaces such as UART, SCI, and timers for communication and control.
  • Interrupt Controller: Facilitates real-time response to external events.

Benefits

  • High Performance: Delivers substantial processing power for demanding applications.
  • Real-Time Capabilities: The interrupt controller and efficient architecture enable real-time response.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Memory Options: On-chip memory provides flexibility in program and data storage.
  • Robust Communication Interfaces: Enables seamless integration with other devices and systems.

Technical Specifications:

The HD6417750SBP200 operates at a clock speed of 20 MHz and includes on-chip RAM and ROM. It supports a variety of peripheral interfaces, including UART, SCI, and timers. The microprocessor is designed for embedded systems requiring high performance and real-time capabilities. Specific power consumption and voltage requirements can be found in the Renesas datasheet for this part.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess