EN
  • EN
  • DE

H5N2505DSTL-E

Part No H5N2505DSTL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Nch Single Power Mosfet 250V 5A 890Mohm DPAK(S)/To-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061575-H5N2505DSTL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H5N2505DSTL-E CAD Model

Description

The H5N2505DSTL-E is an N-Channel Power MOSFET manufactured by Renesas Electronics America. It's designed for various power management and switching applications. This MOSFET is characterized by a low on-resistance and fast switching speed, making it suitable for DC-DC converters, motor control, and load switching applications. Its surface-mount package allows for efficient PCB designs in a wide range of electronic devices.

Applications

  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Management Systems

Features

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving overall energy efficiency in power conversion systems.
  • Compact Designs: Surface-mount package enables smaller and more compact circuit board layouts, ideal for portable devices.
  • Reliable Operation: Renesas MOSFETs are known for their reliability and consistent performance under a wide range of operating conditions.
  • Reduced Thermal Stress: Lower power dissipation results in less heat generation, simplifying thermal management and increasing system reliability.

Additional Details

The H5N2505DSTL-E operates within specified gate-source voltage (Vgs) and drain-source voltage (Vds) ranges. The maximum drain current (Id) is a key parameter for selecting the appropriate MOSFET for specific load requirements. Thermal resistance is another critical consideration, especially in high-power applications. Refer to the Renesas datasheet for precise electrical characteristics, thermal performance data, and package dimensions to ensure optimal performance and reliable system integration.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess