EN
  • EN
  • DE

FA4F3P-T1B-A

Part No FA4F3P-T1B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Built-in Resistor Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058446-FA4F3P-T1B-A
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA4F3P-T1B-A CAD Model

Description

The FA4F3P-T1B-A is a sophisticated electronic component manufactured by Renesas Electronics America. While specific detailed information is limited without further research, based on the common naming conventions and product ranges offered by Renesas, it's likely to be a diode, transistor, or other discrete semiconductor device designed for specific circuit applications. Its packaging and electrical characteristics are tailored to meet particular performance requirements in electronic systems.

Applications

      
  • Switching Circuits
  •   
  • Signal Amplification
  •   
  • Rectification
  •   
  • Voltage Regulation
  •   
  • General-Purpose Electronic Circuits

Features

      
  • Low Forward Voltage Drop (If a diode)
  •   
  • Fast Switching Speed (Potentially)
  •   
  • High Breakdown Voltage (Potentially)
  •   
  • Surface Mount Package
  •   
  • Small Form Factor

Benefits

      
  • Efficient Circuit Operation
  •   
  • Improved Signal Integrity
  •   
  • Compact Design
  •   
  • High Reliability
  •   
  • Reduced Power Consumption

Additional Details

Given the limited information directly available, it's crucial to consult the Renesas datasheet for the FA4F3P-T1B-A to determine its exact specifications. This would include detailed electrical characteristics such as voltage and current ratings, switching speeds, and thermal properties. The datasheet will also provide information on the device's packaging dimensions, pin configuration, and recommended operating conditions. Without the datasheet, it is impossible to provide definitive specifications. However, based on common semiconductor characteristics, it can be generally stated that this component likely adheres to industry standards for quality and reliability. It is likely RoHS compliant, signifying a reduction in hazardous substances. Proper handling and soldering techniques should be followed when integrating the component into a circuit board.

Disclaimer:  Specific electrical and mechanical characteristics are unavailable without consulting the official Renesas datasheet for the FA4F3P-T1B-A part number.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess