The BCR3PM-14LG-A8 is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches that control current flow by allowing current in both directions, making them suitable for AC power control applications. They are commonly used to switch AC loads in various household and industrial applications.
Applications
- Light dimmers
- Motor speed controllers
- Heater controls
- Solid-state relays
- AC power switching
Features
- Repetitive peak off-state voltage: 700V
- On-state RMS current: 3A
- Gate trigger current: 10mA
- High surge current capability
- Improved noise immunity
Benefits
- Precise AC power control
- Reliable switching
- Compact design
- Extended operational lifespan
- Reduced electromagnetic interference
Additional Details
The BCR3PM-14LG-A8 triac offers robust performance in AC power control applications. Its high surge current capability provides protection against transient current spikes. The 700V repetitive peak off-state voltage rating ensures safe operation in standard AC line voltage environments. The device's enhanced noise immunity minimizes false triggering caused by electromagnetic interference. The relatively low gate trigger current allows for easy interfacing with control circuitry. This triac contributes to increased system reliability and reduced maintenance costs. The BCR3PM-14LG-A8 is available in a TO-220 package.