EN
  • EN
  • DE

8V49NS0312NLGI8

Part No 8V49NS0312NLGI8
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Clock Generators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467884-8V49NS0312NLGI8
Manufacturer Renesas Electronics America
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Clock Generator
PLL Yes
Input HCSL, LVCMOS, LVDSM, LVHSTL, LVPECL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Ratio - Input 2:4
Differential - Input Yes/Yes
Frequency - Max 1GHz
Divider/Multiplier No/Yes
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Ultra Librarian 3D Model Ultra Librarian 8V49NS0312NLGI8 CAD Model

Description

The 8V49NS0312NLGI8 is a high-performance clock generator from Renesas, specifically designed to meet the stringent timing requirements of sophisticated electronic systems in areas such as telecommunications, data centers, and high-speed computing. This component mirrors the exceptional features of the 8V49NS0312NLGI, including low jitter and skew characteristics, which are essential for maintaining the integrity of high-speed signals. It offers flexibility with a wide range of output frequencies, enabling it to support various protocols and interfaces. The 8V49NS0312NLGI8 is noted for its precise clock signal generation, crucial for synchronization across multiple devices and systems, ensuring efficient and reliable operation. Its energy-efficient design and compact footprint make it a suitable option for space-constrained applications while minimizing power consumption. As a Renesas product, it benefits from the manufacturer's rigorous quality standards and support, making it a reliable choice for engineers and developers looking to optimize their system's performance with precise timing solutions.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess