EN
  • EN
  • DE

844003BGI-01LFT

Part No 844003BGI-01LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER 3LVDS 24-ETSSOP / Frequency Synthesizer IC 680MHz 1 24-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Renesas Electronics America Inc
Packaging Reel - TR
Product Status Obsolete
Type Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, LVTTL, Crystal
Output LVDS
Number of Circuits 1
Frequency - Max 680MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 844003B
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ICS844003BGI-01LFT-ND,ICS844003BGI-01LFT
Standard Package 2,500
Win Source Part Number 1319939-844003BGI-01LFT
Ultra Librarian 3D Model Ultra Librarian 844003BGI-01LFT CAD Model

Description

The 844003BGI-01LFT is a low skew, high-performance 3.3V LVCMOS/LVTTL Clock Generator from Renesas Electronics America. It is designed to generate high-quality clock signals for a variety of applications, especially those requiring low phase noise and jitter. It utilizes Renesas's advanced clock generation technology to provide stable and precise timing signals.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for clock distribution and synchronization.
  • Data Centers: Implemented in servers and storage systems to generate reference clocks.
  • Telecommunications: Employed in base stations and other telecommunications equipment.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and other test instruments.
  • Industrial Automation: Integrated into PLCs and other industrial control systems.

Features:

  • Output Type: LVCMOS/LVTTL
  • Number of Outputs: 3
  • Frequency Range: Up to 200 MHz
  • Supply Voltage: 3.3V
  • Low Phase Noise: Excellent phase noise performance for clean clock signals.
  • Low Skew: Minimal skew between output clocks.
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliant: Lead-free and compliant with RoHS directives.

Benefits:

  • High-Performance Clock Generation: Provides stable and precise clock signals for demanding applications.
  • Low Phase Noise and Jitter: Minimizes timing errors and improves system performance.
  • Versatile Output Options: Supports LVCMOS and LVTTL output levels.
  • Wide Frequency Range: Suitable for a wide range of operating frequencies.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details:

The 844003BGI-01LFT clock generator requires an external crystal or clock input for operation. It features three independent output clocks that can be configured for different frequencies. The device is housed in a 20-TSSOP package, making it suitable for surface-mount assembly. It is specifically designed for applications requiring high-performance clock generation with low phase noise and jitter, like networking devices, servers and test equipment. The part is RoHS compliant and Halogen free.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0104 $60.0624
15+ $8.2144 $123.2160
22+ $7.9568 $175.0496
30+ $7.7004 $231.0120
39+ $7.4440 $290.3160
52+ $6.6736 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess