EN
  • EN
  • DE

74ALVCH374SO

Part No 74ALVCH374SO
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 3.3V Fast Cmos Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Length 12.8 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 20
Operating Supply Voltage 3.3 V
Propagation Delay 6 ns
RoHS Non-Compliant
Thickness 2.34 mm
Width 7.6 mm
Win Source Part Number 965849-74ALVCH374SO
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVCH374SO CAD Model

Description

The 74ALVCH374SO is a high-performance, low-voltage BiCMOS octal D-type flip-flop with 3-state outputs from Renesas Electronics America. This device is designed for use in high-speed synchronous systems where power consumption is a primary concern. It is particularly well-suited for applications requiring high drive capability and minimal propagation delay.

Applications

  • Clocked storage elements in high-speed digital systems
  • Buffer registers in memory systems
  • Data synchronization circuits
  • Address latches for microprocessors
  • Bus interface applications

Features

  • Low voltage operation: 2.3V to 3.6V
  • High-speed operation: tpd = 2.7 ns (typical) at 3.3V
  • Output drive capability: IOL = 24 mA at VCC = 3.0V
  • 3-state outputs for bus interface
  • TTL-compatible inputs
  • Low power consumption
  • Latch-up performance exceeds 250mA
  • ESD protection exceeds 2000V HBM

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, extending battery life in portable applications
  • Simplified system design with TTL-compatible inputs and 3-state outputs
  • Increased system reliability due to latch-up and ESD protection
  • Directly drives backplanes or heavily loaded buses

Additional Details

The 74ALVCH374SO features eight D-type flip-flops with individual data inputs and a common clock and output enable control. When the output enable (OE) is low, the data from the D inputs is transferred to the outputs on the positive-going edge of the clock pulse. When OE is high, the outputs are forced to a high-impedance state. This 3-state functionality allows multiple devices to share a common bus. The device is available in a SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mount applications. The operating temperature range is -40°C to +85°C.

The 74ALVCH374SO is a reliable and versatile solution for a wide range of digital applications requiring high speed, low power, and bus interface capabilities. Its robust design and comprehensive feature set make it a suitable choice for demanding applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess