EN
  • EN
  • DE

7204L35P

Part No 7204L35P
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNCH 4KX9 35NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP
Manufacturer Renesas Electronics America
Series 7200
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name 7204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number IDT7204L35P, IDT7204L35P-ND
Quantity per package 13
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874362-7204L35P
Ultra Librarian 3D Model Ultra Librarian 7204L35P CAD Model

Description

The Renesas Electronics America 7204L35P is a FIFO (First-In, First-Out) memory device designed for asynchronous data buffering and rate matching in various digital systems. FIFOs are commonly used to bridge the gap between systems operating at different clock speeds or with varying data rates, ensuring smooth and reliable data transfer. The 7204L35P offers a high-speed, low-power solution for these types of applications.

Applications:

  • Data communication systems
  • Digital signal processing (DSP)
  • Networking equipment
  • Video processing
  • Industrial automation
  • Instrumentation
  • Data acquisition systems

Features:

  • Asynchronous operation: Allows for independent read and write clock frequencies.
  • High-speed data transfer: Enables fast data buffering and rate matching.
  • Low power consumption: Minimizes energy usage in power-sensitive applications.
  • Expandable architecture: Allows for cascading multiple devices to increase memory depth.
  • Empty, full, and half-full flags: Provides status information for efficient data management.
  • Input ready and output enable signals: Enables precise control over data flow.
  • Available in various package options: Offers flexibility for different board layouts.

Benefits:

  • Improved system performance: Enables seamless data transfer between asynchronous systems.
  • Increased data throughput: Maximizes the rate at which data can be processed.
  • Reduced system complexity: Simplifies the design of data communication interfaces.
  • Lower power consumption: Extends battery life in portable devices.
  • Enhanced system reliability: Prevents data loss due to timing mismatches.
  • Greater design flexibility: Allows for customizable memory depth and data width.

Additional Details:

The 7204L35P's key specifications include its memory depth, data width, and maximum clock frequency. It typically operates from a 5V power supply and supports a wide temperature range. The FIFO's flags (empty, full, half-full) are essential for preventing overflow and underflow conditions. The input ready and output enable signals allow for precise control over data transfer, ensuring data integrity. Its expandable architecture allows designers to tailor the memory capacity to the specific requirements of their applications. The 7204L35P is a versatile FIFO solution for a wide range of digital systems requiring asynchronous data buffering and rate matching.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess