EN
  • EN
  • DE

2SJ606-Z-E2

Part No 2SJ606-Z-E2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158797-2SJ606-Z-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ606-Z-E2 CAD Model

Description

Introducing the 2SJ606-Z-E2, a highly efficient P-channel MOSFET tailored for a wide array of electronic applications. This device is engineered to deliver high performance, reliability, and energy efficiency, making it an essential component in advanced electronic designs.

Applications

  • Renewable energy converters
  • High-efficiency power supplies
  • Telecommunication systems
  • Robotics control units
  • Home automation technologies

Features and Benefits

  • Optimized Energy Efficiency: With low on-resistance, the 2SJ606-Z-E2 optimizes energy use and reduces thermal footprints, ideal for energy-sensitive applications.
  • Rapid Switching: The fast switching capabilities facilitate high-speed operations, critical for efficient signal processing.
  • Long-Term Reliability: Engineered for durability, it performs reliably over extended lifetimes, even in demanding environments.
  • Space-Conserving Design: Its compact design supports space-saving system architecture, beneficial for portable and compact electronics.
  • Robust Thermal Management: Maintains performance integrity across a wide temperature spectrum, crucial for devices exposed to extreme conditions.

Additional Details

The 2SJ606-Z-E2 stands out with its broad application spectrum, including emerging technologies like renewable energy conversion and smart home systems. Its energy-efficient design reduces costs associated with thermal management and power consumption. Coupled with its robust build, it sustains performance over prolonged periods, aligning with the requirements of high-reliability sectors. This MOSFET enables system designers to develop solutions that are both compact and sustainable, meeting the demands for modern, eco-friendly electronics.

You May Also Be Interested in

Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess