EN
  • EN
  • DE

2SJ533-E

Part No 2SJ533-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220CFM Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158719-2SJ533-E
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ533-E
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ533-E CAD Model

Description

2SJ533-E P-Channel MOSFET

The 2SJ533-E is an extended version of the 2SJ533 MOSFET, emphasizing enhanced performance and greater energy efficiency. Engineered for high-demand applications, the 2SJ533-E offers improved functionality and long-lasting durability.

Features and Benefits

  • Extended Operating Range: Suits applications requiring a broad voltage and temperature range.
  • Low On-Resistance: Provides higher efficiency by reducing power loss.
  • High Reliability: Ensures stable operation in critical conditions.
  • Optimized Design: For seamless integration in both new and existing designs.

Applications

  • Renewable Energy Systems
  • Automotive Electronics
  • Data Communication Devices
  • Embedded Systems
  • Robotic Controls

Utilizing the 2SJ533-E in projects means enhancing overall system reliability and performance. Its unique blend of extended operating range and low on-resistance makes it particularly effective for energy-sensitive applications where efficiency is paramount.

The 2SJ533-E’s robust construction also translates to superior performance in demanding operational environments, offering increased dependability for applications such as renewable energy and advanced automotive systems.

Ultimately, the 2SJ533-E represents a powerful solution for engineers and developers seeking to create higher efficiency electronic systems that stand up to the rigorous demands of today’s most challenging environments.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess