EN
  • EN
  • DE

2SJ202-T1

Part No 2SJ202-T1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 16V 0.1A 3-Pin SC-70 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158450-2SJ202-T1
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ202
Introduction Date March 02, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ202-T1 CAD Model

Description

Product Overview

The 2SJ202-T1 is a highly efficient P-channel MOSFET that delivers remarkable electrical performance across various applications. Known for its enhanced switching performance and thermal reliability, this MOSFET is an optimal choice for projects that require high speed and stability. Whether for professional, industrial, or hobbyist use, the 2SJ202-T1 MOSFET provides a resilient and long-lasting solution.

Features and Benefits

  • Enhanced Switching Speed: Provides rapid response in dynamic circuits, ideal for high-frequency operations.
  • Excellent Thermal Management: Allows it to operate efficiently under high temperature conditions.
  • High Energy Efficiency: Reduces power consumption in electronic circuits, promoting longer operation times and reduced thermal stress.
  • Compact and Durable Design: Occupies minimal space while offering high robustness.
  • Wide Range of Operational Temperatures: Effective in both low and high-temperature environments.

Applications

  • Charge regulation systems
  • Automotive power systems
  • Smart grid applications
  • Computing power supplies
  • Telecommunications

Additional Details

The principal advantage of the 2SJ202-T1 lies in its ability to facilitate rapid electronic signaling, enhancing the efficacy of telecommunications and broadcasting equipment. Its high-speed switching capability ensures that data integrity is maintained even in exigent conditions, making it a preferred choice for computing power supplies and charge regulation. Additionally, its capability to withstand variable thermal conditions supports its deployment in automotive and smart grid systems, which are often subjected to fluctuations in environmental conditions. The 2SJ202-T1's comprehensive functionality significantly benefits systems prioritizing speed, reliability, and efficiency.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess