EN
  • EN
  • DE

SMTU1225-LF.TR

Part No SMTU1225-LF.TR
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 12.5MM 1CEL SMD / Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Renata Batteries
Packaging Reel - TR
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 12.5mm
Number of Cells 1
Battery Series 1225
Mounting PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Part Number 2984-SMTU1225-LF.TR
Standard Package 500
Win Source Part Number 1335327-SMTU1225-LF.TR
Ultra Librarian 3D Model Ultra Librarian SMTU1225-LF.TR CAD Model

Description

The Renata Batteries 1335327-SMTU1225-LF.TR is a surface mount battery holder designed for coin cell batteries with a size of 12.5mm.

  • Temperature Range: -40°C to 100°C
  • Package: Reel
  • Standard Package: 500
  • Number of Cells: 1
  • Holder Style: Open
  • Termination Style: SMD (SMT) tab
  • Mounting: PCB
  • Battery Type: Coin cell holder
  • Battery Series: 1225
  • Compliance: ROHS3 compliant
  • Popularity: Medium

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 23MM PC PIN
Need more? Email Us
217
Keystone Electronics
BATTERY HOLDER CLIP
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 11.6MM SMD
Need more? Email Us
108
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0158 $50.7900
120+ $0.8335 $100.0200
190+ $0.8074 $153.4060
260+ $0.7814 $203.1640
335+ $0.7553 $253.0255
445+ $0.6772 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess