EN
  • EN
  • DE

HU2430-LF

Part No HU2430-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HLD COIN 24.5MM 1CEL PC PIN / Battery Holder (Open) Coin, 24.5mm 1 Cell PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Renata Batteries
Package Tray
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 24.5mm
Number of Cells 1
Battery Series 2430
Mounting Type PCB, Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 100°C
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Win Source Part Number 1339051-HU2430-LF
Ultra Librarian 3D Model Ultra Librarian HU2430-LF CAD Model

Description

Renata Batteries is a leading manufacturer of high-quality battery products, and their 2430 coin cell holder is a great example of their expertise.

  • Battery Size: 24.5mm
  • Mounting Type: Through-Hole
  • Termination: PC Pin
  • Temperature Range: -40°C to 100°C
  • Standard Package Size: 50

You May Also Be Interested in

Keystone Electronics
BATTERY RETAINER COIN 11.6MM SMD
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AA WIRE LEADS
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $0.9454
Keystone Electronics
BATT CONTACT SPRING MULTIPLE SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER COIN 1/2 CELL PC PIN
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.7748
Keystone Electronics
BATT HOLDER COIN 20MM 2 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess