EN
  • EN
  • DE

RTL8672-VK-CG

Part No RTL8672-VK-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302738-RTL8672-VK-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8672-VK-CG CAD Model

Description

The Realtek RTL8672-VK-CG is a highly integrated network processor designed for home gateway and small office/home office (SOHO) router applications. This system-on-a-chip (SoC) combines a powerful CPU, advanced networking hardware, and a variety of peripheral interfaces, making it a versatile solution for building high-performance networking devices.

Applications

  • Home Gateways
  • SOHO Routers
  • Wireless Routers
  • VPN Routers
  • Network Attached Storage (NAS) Devices

Features

  • High-Performance CPU: Integrates a MIPS-based CPU for efficient packet processing and application execution.
  • Integrated Ethernet Switch: Features a built-in Ethernet switch with multiple ports, supporting VLANs and QoS for optimized network traffic management.
  • Hardware NAT/Routing Engine: Includes a dedicated hardware engine for Network Address Translation (NAT) and routing, providing high-speed internet access.
  • Security Features: Supports various security protocols, including firewall, VPN, and access control lists (ACLs), to protect the network from unauthorized access.
  • Peripheral Interfaces: Offers a wide range of peripheral interfaces, such as USB, UART, and GPIO, for connecting to external devices and expanding functionality.
  • Advanced QoS: Provides advanced Quality of Service (QoS) features to prioritize network traffic based on application or user, ensuring smooth multimedia streaming and online gaming experiences.

Benefits

  • Improved Network Performance: Hardware NAT and routing engine accelerate packet processing, resulting in faster internet speeds and lower latency.
  • Enhanced Security: Robust security features protect the network from threats and unauthorized access, ensuring data privacy and integrity.
  • Simplified Network Management: Integrated Ethernet switch and VLAN support simplify network configuration and management, reducing administrative overhead.
  • Versatile Functionality: Wide range of peripheral interfaces enables flexible integration with various external devices, expanding the capabilities of the networking device.
  • Cost-Effective Solution: Highly integrated SoC reduces the need for external components, lowering the overall system cost.
  • Reliable Operation: Designed for reliable operation in demanding networking environments, ensuring consistent performance and uptime.

Additional Details

The RTL8672-VK-CG supports various network protocols, including TCP/IP, UDP, and ICMP. It also features advanced power management capabilities to minimize energy consumption. The chip is typically packaged in a BGA (Ball Grid Array) for ease of manufacturing and assembly.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess