EN
  • EN
  • DE

RTL8208C

Part No RTL8208C
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302575-RTL8208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8208C CAD Model

Description

The Realtek RTL8208C is an 8-port 10/100M Fast Ethernet switch controller. It is designed for applications that require a cost-effective and high-performance solution for Ethernet switching. It integrates all the necessary functions, including MAC controllers and PHY transceivers, into a single chip.

Applications:

  • Ethernet Switches: Core component for building 8-port unmanaged or smart Ethernet switches.
  • Routers: Used in SOHO (Small Office/Home Office) routers to provide multiple Ethernet ports.
  • Network Interface Cards (NICs): In some multi-port NIC designs.
  • Industrial Control Systems: To provide network connectivity within industrial environments.
  • Media Converters: Used in media converters for connecting different Ethernet media types.

Features:

  • 8-Port 10/100Mbps Support: Supports eight independent ports, each capable of 10Base-T and 100Base-TX operation.
  • Integrated MAC and PHY: Each port features an integrated Media Access Controller (MAC) and Physical Layer transceiver (PHY).
  • Non-Blocking Wire-Speed Performance: Delivers non-blocking, wire-speed performance across all ports.
  • Store-and-Forward Architecture: Employs store-and-forward switching architecture to ensure data integrity.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode on each port.
  • Auto MDI/MDIX: Supports automatic detection and correction of cable polarity for easy connectivity.
  • VLAN Support: Supports VLAN tagging for network segmentation.
  • QoS Support: Supports Quality of Service (QoS) mechanisms for traffic prioritization.

Benefits:

  • Cost-Effectiveness: Provides a highly integrated and cost-effective solution for Ethernet switching.
  • High Performance: Delivers wire-speed performance with low latency.
  • Simplified Design: Reduces the number of external components required, simplifying board design.
  • Easy to Use: Auto-negotiation and Auto MDI/MDIX simplify network setup and configuration.
  • Advanced Features: VLAN and QoS support enhance network management capabilities.

The RTL8208C offers a robust and efficient solution for Ethernet switching applications. Its integrated design minimizes component count and simplifies board layout. The non-blocking architecture ensures high performance, while auto-negotiation and auto MDI/MDIX simplify network setup. VLAN and QoS capabilities allow for advanced network management features, such as traffic prioritization and network segmentation. It typically operates at 3.3V and comes in various package options.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess