The Realtek RTL8201ES-VE-GRT is a highly integrated 10/100M Fast Ethernet transceiver. It is designed to provide a cost-effective and low-power solution for Ethernet connectivity in a variety of applications. This single-chip transceiver supports both 10BASE-T and 100BASE-TX standards, enabling seamless integration into existing network infrastructures.
Applications
- Network Interface Cards (NICs)
- Embedded systems with Ethernet connectivity
- Routers and switches
- Set-top boxes
- Gaming consoles
- Printers and other networked peripherals
Features
- Compliant with IEEE 802.3u 100BASE-TX and IEEE 802.3 10BASE-T standards
- Supports auto-negotiation for automatic speed and duplex selection
- Integrated PHY with MII (Media Independent Interface)
- Low power consumption
- Supports power down mode for energy saving
- Built-in digital adaptive equalizer
- Supports loopback test mode
- VE Package
Benefits
- Cost-effective solution for Ethernet connectivity
- Easy integration into existing network infrastructures
- Low power consumption reduces energy costs and extends battery life in portable devices
- Reliable performance in a variety of operating conditions
- Simplified design with integrated PHY and MII
Additional Details
The RTL8201ES-VE-GRT operates at both 10 Mbps and 100 Mbps, automatically detecting the speed of the connected device. The auto-negotiation feature ensures compatibility with a wide range of network devices. It features an integrated digital adaptive equalizer, which compensates for signal distortion and ensures reliable data transmission. The device supports loopback test mode, which allows for easy testing and troubleshooting. The VE package offers a compact and efficient solution for space-constrained applications.
The MII interface allows the RTL8201ES-VE-GRT to connect to a variety of MAC controllers. The low power consumption of the device makes it ideal for use in battery-powered devices. The RTL8201ES-VE-GRT is a reliable and cost-effective solution for Ethernet connectivity in a wide range of applications.