EN
  • EN
  • DE

RTL8029AS

Part No RTL8029AS
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302313-RTL8029AS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8029AS CAD Model

Description

The Realtek RTL8029AS is a single-chip, highly integrated Ethernet controller designed for ISA-based network interface cards. It provides a cost-effective solution for connecting personal computers to Ethernet networks. The RTL8029AS supports both 10Base-T and 10Base-2 Ethernet standards, enabling compatibility with a wide range of network infrastructures.

Applications

  • Network Interface Cards (NICs) for ISA bus computers
  • Embedded systems requiring Ethernet connectivity via ISA
  • Legacy computer systems needing network access

Features

  • Supports both 10Base-T and 10Base-2 Ethernet
  • ISA bus interface
  • Single-chip design for cost-effectiveness
  • Integrated AUI transceiver
  • Supports multiple network operating systems, including Novell NetWare, Microsoft Windows, and TCP/IP
  • Auto-negotiation capabilities for selecting the appropriate network speed and duplex mode
  • Full-duplex operation support
  • Supports various interrupt lines

Benefits

  • Provides a reliable and affordable Ethernet connectivity solution for older computers.
  • Easy integration into existing ISA-based systems.
  • Simplified network setup and configuration.
  • Increased network performance with full-duplex support.
  • Wide compatibility with different network environments and operating systems.

Additional Details

The RTL8029AS includes an integrated AUI (Attachment Unit Interface) transceiver, simplifying connectivity to both thin Ethernet (10Base-2) and twisted-pair Ethernet (10Base-T) networks. It features a shared memory architecture for efficient data transfer between the host computer and the network. The device is typically configured via software drivers that allow the operating system to manage the network connection. The RTL8029AS also includes diagnostic capabilities for troubleshooting network issues. The chip operates on 5V power supply. The integrated AUI transceiver eliminates the need for an external transceiver in 10Base-2 connections, reducing overall system cost and complexity. Furthermore, the RTL8029AS incorporates advanced power management features, enabling reduced power consumption during idle periods. This makes it suitable for energy-sensitive applications. The RTL8029AS is commonly found in older industrial PCs and embedded systems that require ISA bus connectivity.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess