EN
  • EN
  • DE

M0716-8-B

Part No M0716-8-B
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN BRASS13 / Round Spacer Unthreaded M8 Brass 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M8
Diameter - Inside 0.331" (8.40mm)
Diameter - Outside 0.512" (13.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.276" (7.00mm)
Material Brass
MSL Level Not Applicable
ECCN EAR99
HTSUS 7419.80.5050
Other Names 1772-M0716-8-B
Standard Package 1
Win Source Part Number 1074568-M0716-8-B
Ultra Librarian 3D Model Ultra Librarian M0716-8-B CAD Model

Description

The RAF Electronic Hardware 1772-M0716-8-B is a round female-to-female spacer designed for board mounting.

  • Length: 0.276 inches
  • Diameter: 0.512 inches
  • Material: Brass
  • Threaded/Unthreaded: Unthreaded
  • Between Board Height: 0.594 inches
  • Inside Diameter: 0.331 inches
  • Packaging: Bulk
  • Standard Package: 1
  • Suitable for: Use in electronic equipment for mounting and spacing purposes.

You May Also Be Interested in

Wurth Electronics Inc
ROUND SPACER STEEL 3.5MM / Round Spacer Unthreaded Steel 0.138" (3.50mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us
Keystone Electronics
SMT SPACER ON TAPE AND REEL / Round Spacer Threaded Steel 0.063" (1.60mm)
Need more? Email Us
Wurth Electronics Inc
PLASTIC SPACER STUD METRIC THREA / Hex Spacer Threaded M3 Polyamide 0.236" (6.00mm)
Lowest to $1.5281
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess